Yageo USA Metal Film Leaded Resistors FMP200JT-52-11K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Leaded Resistors - FMP200JT-52-11K - Yageo USA
Milpitas, CA, United States
Metal Film Leaded Resistors
FMP200JT-52-11K
Metal Film Leaded Resistors FMP200JT-52-11K
General Features

General Features

Supplier's Site
Through Hole Resistors - FMP200JT-52-11K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP200JT-52-11K-ND
Through Hole Resistors FMP200JT-52-11K-ND
11 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

11 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number FMP200JT-52-11K FMP200JT-52-11K-ND
Product Name Metal Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 11000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details