Yageo USA Leaded Resistors Leaded Resistors FMP200JR-52-3K3

Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet
Description
52.4mm tape bandolier for axial leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistors Leaded Resistors - FMP200JR-52-3K3 - Yageo USA
Milpitas, CA, United States
Leaded Resistors Leaded Resistors
FMP200JR-52-3K3
Leaded Resistors Leaded Resistors FMP200JR-52-3K3
52.4mm tape bandolier for axial leads

52.4mm tape bandolier for axial leads

Supplier's Site
RES 3.3K OHM 2W 5% METAL FILM AX - FMP200JR-52-3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 2W 5% METAL FILM AX
FMP200JR-52-3K3
RES 3.3K OHM 2W 5% METAL FILM AX FMP200JR-52-3K3
RES 3.3Kohm 2W 5% METAL FILM AX

RES 3.3Kohm 2W 5% METAL FILM AX

Supplier's Site
Through Hole Resistors - 3.3KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3.3KZTR-ND
Through Hole Resistors 3.3KZTR-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 3.3KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3.3KZCT-ND
Through Hole Resistors 3.3KZCT-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo - 49AK5720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo
49AK5720
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo 49AK5720
RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:FMP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:FMP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo - 49AK5719 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo
49AK5719
Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo 49AK5719
RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:FMP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

RES, 3K3, 2W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:FMP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FMP200JR-52-3K3 FMP200JR-52-3K3 3.3KZTR-ND 49AK5720
Product Name Leaded Resistors Leaded Resistors RES 3.3K OHM 2W 5% METAL FILM AX Through Hole Resistors Res, 3K3, 2W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts 2 watts 2 watts
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details