Yageo USA Metal Film Leaded Resistors FMP100JT-52-150K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Leaded Resistors - FMP100JT-52-150K - Yageo USA
Milpitas, CA, United States
Metal Film Leaded Resistors
FMP100JT-52-150K
Metal Film Leaded Resistors FMP100JT-52-150K
General Features

General Features

Supplier's Site
Through Hole Resistors - 13-FMP100JT-52-150KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP100JT-52-150KTB-ND
Through Hole Resistors 13-FMP100JT-52-150KTB-ND
150 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

150 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-FMP100JT-52-150KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP100JT-52-150KCT-ND
Through Hole Resistors 13-FMP100JT-52-150KCT-ND
RES 150K OHM 5% 1W AXIAL

RES 150K OHM 5% 1W AXIAL

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number FMP100JT-52-150K 13-FMP100JT-52-150KTB-ND
Product Name Metal Film Leaded Resistors Through Hole Resistors
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 150000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers