52.4mm tape bandolier for axial leads
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
8.2 Ohms ±5% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
RES 8.2ohm 1W 5% AXIAL
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FMP100JR-52-8R2 | 13-FMP100JR-52-8R2TR-ND | FMP100JR-52-8R2 |
| Product Name | Leaded Resistors Leaded Resistors | Through Hole Resistors | RES 8.2 OHM 1W 5% AXIAL |
| Configuration | Single Resistor | Single Resistor | |
| Resistance Range | 8.2 ohms | 8.2 ohms | 8.2 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts | 1 watts |
| Category / Application | General Use |