14 kOhms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Win Source Part Number: 1374684-FMP100FTF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: FMP
Package: Tape & Box (TB)
Product Status: Active
Features: Flame Proof, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 14 kOhms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMP100FTF52-14K-ND | 1374684-FMP100FTF52-14K |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % |