42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Proof, Safety Metal Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FMP100FTE52-42R2-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 42.2 ohms |