52.4mm tape bandolier for axial leads
22 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMP-50FTF52-22R | FMP-50FTF52-22R-ND |
| Product Name | Leaded Resistors Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |
| Power Rating | 0.5000 watts | 0.5000 watts |