52.4mm tape bandolier for axial leads
RES, 47K, 1%, 1W, METAL FILM, AXIAL; Resistance:47kohm; Product Range:FMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
RES, 47K, 1%, 1W, METAL FILM, AXIAL; Resistance:47kohm; Product Range:FMF Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes
| Yageo USA | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMF1WSFTF52-47K | 49AK5586 |
| Product Name | Leaded Resistors Leaded Resistors | Res, 47K, 1%, 1W, Metal Film, Axial; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Resistance Range | 47000 ohms | 47000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | |
| Power Rating | 1 watts | 1 watts |