KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FM0V473ZF

Description
47mF (EDLC) Supercapacitor 3.5V Radial 200Ohm @ 1kHz
Request a Quote Datasheet
Description
47mF (EDLC) Supercapacitor 3.5V Radial 200Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-17202-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-17202-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-17202-ND
47mF (EDLC) Supercapacitor 3.5V Radial 200Ohm @ 1kHz

47mF (EDLC) Supercapacitor 3.5V Radial 200Ohm @ 1kHz

Buy Now Datasheet
Cap, 47000Μf, 3.5V, Super Cap, Radial; Capacitance Kemet - 33AC0681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Μf, 3.5V, Super Cap, Radial; Capacitance Kemet
33AC0681
Cap, 47000Μf, 3.5V, Super Cap, Radial; Capacitance Kemet 33AC0681
CAP, 47000µF, 3.5V, SUPER CAP, RADIAL; Capacitance:47000µF; Voltage Rating:3.5V; Capacitor Terminals:Radial Leaded; Product Range:FM Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

CAP, 47000µF, 3.5V, SUPER CAP, RADIAL; Capacitance:47000µF; Voltage Rating:3.5V; Capacitor Terminals:Radial Leaded; Product Range:FM Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FM0V473ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FM0V473ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FM0V473ZF
CAP 47MF -20% +80% 3.5V T/H

CAP 47MF -20% +80% 3.5V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FM0V473ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FM0V473ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FM0V473ZF
CAP 47MF -20% +80% 3.5V T/H

CAP 47MF -20% +80% 3.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17202-ND 33AC0681 FM0V473ZF FM0V473ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 47000Μf, 3.5V, Super Cap, Radial; Capacitance Kemet Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers