KEMET Electronics Corporation Power Line Filter Modules FLLE2025ASMI

Description
Single Phase EMC/EMI Line Filter 25A 300VAC 50/60Hz Two Stage Threaded Post (M4)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 25A 300VAC 50/60Hz Two Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2025ASMI-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2025ASMI-ND
Power Line Filter Modules 399-FLLE2025ASMI-ND
Single Phase EMC/EMI Line Filter 25A 300VAC 50/60Hz Two Stage Threaded Post (M4)

Single Phase EMC/EMI Line Filter 25A 300VAC 50/60Hz Two Stage Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, Medical, 25A, 300V; Filter Applications Kemet - 80AH9256 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 25A, 300V; Filter Applications Kemet
80AH9256
Power Line Filter, Medical, 25A, 300V; Filter Applications Kemet 80AH9256
POWER LINE FILTER, MEDICAL, 25A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 25A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:25A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2025ASMI-ND 80AH9256
Product Name Power Line Filter Modules Power Line Filter, Medical, 25A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-100KESS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details