KEMET Electronics Corporation Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet FLLE2020ASDD

Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:2.2µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:2.2µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet - 80AH9233 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
80AH9233
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet 80AH9233
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:2.2µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:2.2µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9233
Product Name Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 334HC3B700K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details