KEMET Electronics Corporation Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet FLLE2020ARDD

Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet - 80AH9229 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
80AH9229
Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet 80AH9229
POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 20A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Wire Leaded; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9229
Product Name Power Line Filter, Standard, 20A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers