KEMET Electronics Corporation Power Line Filter Modules FLLE2020APMD

Description
Single Phase EMC/EMI Line Filter 20A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2020APMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2020APMD-ND
Power Line Filter Modules 399-FLLE2020APMD-ND
Single Phase EMC/EMI Line Filter 20A 300VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 20A 300VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 20A, 300V; Filter Applications Kemet - 80AH9223 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 20A, 300V; Filter Applications Kemet
80AH9223
Power Line Filter, Medical, 20A, 300V; Filter Applications Kemet 80AH9223
POWER LINE FILTER, MEDICAL, 20A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 20A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2020APMD-ND 80AH9223
Product Name Power Line Filter Modules Power Line Filter, Medical, 20A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSGP5000473MXR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8774 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line EMC Filters - RTAN-5030 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
2 suppliers