KEMET Electronics Corporation Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet FLLE2016ASDB

Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet - 80AH9213 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
80AH9213
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet 80AH9213
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9213
Product Name Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details