KEMET Electronics Corporation Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet FLLE2016ARDD

Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet - 80AH9210 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
80AH9210
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet 80AH9210
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9210
Product Name Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details