KEMET Electronics Corporation Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet FLLE2016ARDB

Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet - 80AH9209 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
80AH9209
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet 80AH9209
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9209
Product Name Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers