KEMET Electronics Corporation Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet FLLE2016AQDB

Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet - 80AH9205 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
80AH9205
Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet 80AH9205
POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9205
Product Name Power Line Filter, Standard, 16A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details