KEMET Electronics Corporation Power Line Filter Modules FLLE2013AUMB

Description
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2013AUMB-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2013AUMB-ND
Power Line Filter Modules 399-FLLE2013AUMB-ND
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet - 80AH9199 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet
80AH9199
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet 80AH9199
POWER LINE FILTER, MEDICAL, 13A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 13A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2013AUMB-ND 80AH9199
Product Name Power Line Filter Modules Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-134-822-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details