KEMET Electronics Corporation Power Line Filter Modules FLLE2013ASMD

Description
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2013ASMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2013ASMD-ND
Power Line Filter Modules 399-FLLE2013ASMD-ND
Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Wire Leads

Single Phase EMC/EMI Line Filter 13A 300VAC 50/60Hz Two Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet - 80AH9196 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet
80AH9196
Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet 80AH9196
POWER LINE FILTER, MEDICAL, 13A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 13A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2013ASMD-ND 80AH9196
Product Name Power Line Filter Modules Power Line Filter, Medical, 13A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products