KEMET Electronics Corporation Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet FLLE2013ARDD

Description
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet - 80AH9190 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet
80AH9190
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet 80AH9190
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:470nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9190
Product Name Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers