KEMET Electronics Corporation Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet FLLE2013AQDB

Description
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet - 80AH9185 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet
80AH9185
Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet 80AH9185
POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 13A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:13A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9185
Product Name Power Line Filter, Standard, 13A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details