KEMET Electronics Corporation Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet FLLE2010ASMB

Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet - 80AH9175 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
80AH9175
Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet 80AH9175
POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 10A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-S Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9175
Product Name Power Line Filter, Medical, 10A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers