KEMET Electronics Corporation Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet FLLE2010ASDD

Description
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet - 80AH9174 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet
80AH9174
Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet 80AH9174
POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 10A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:10A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:1µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9174
Product Name Power Line Filter, Standard, 10A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details