KEMET Electronics Corporation Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet FLLE2006ARDD

Description
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet - 80AH9150 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet
80AH9150
Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet 80AH9150
POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 6A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9150
Product Name Power Line Filter, Standard, 6A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 125LC4900K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers