KEMET Electronics Corporation Power Line Filter Modules FLLE2006APMD

Description
Single Phase EMC/EMI Line Filter 6A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 6A 300VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-FLLE2006APMD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-FLLE2006APMD-ND
Power Line Filter Modules 399-FLLE2006APMD-ND
Single Phase EMC/EMI Line Filter 6A 300VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 6A 300VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Power Line Filter, Medical, 6A, 300V; Filter Applications Kemet - 80AH9144 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 6A, 300V; Filter Applications Kemet
80AH9144
Power Line Filter, Medical, 6A, 300V; Filter Applications Kemet 80AH9144
POWER LINE FILTER, MEDICAL, 6A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-P Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 6A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-P Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-FLLE2006APMD-ND 80AH9144
Product Name Power Line Filter Modules Power Line Filter, Medical, 6A, 300V; Filter Applications Kemet
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards ENEC, UR
Rated Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 1678383 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details