KEMET Electronics Corporation Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet FLLE2003AQDD

Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet - 80AH9126 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
80AH9126
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet 80AH9126
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9126
Product Name Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers