KEMET Electronics Corporation Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet FLLE2003AQDB

Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet - 80AH9125 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
80AH9125
Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet 80AH9125
POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 3A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Capacitance:150nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9125
Product Name Power Line Filter, Standard, 3A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 135HC3600K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details