KEMET Electronics Corporation Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet FLLE2001AUMB

Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet - 80AH9119 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
80AH9119
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet 80AH9119
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-U Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9119
Product Name Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers