KEMET Electronics Corporation Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet FLLE2001AUDB

Description
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet - 80AH9117 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet
80AH9117
Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet 80AH9117
POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 1A, 300V; Filter Applications:General Purpose; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Capacitance:220nF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9117
Product Name Power Line Filter, Standard, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 504LC6102K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details