KEMET Electronics Corporation Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet FLLE2001ARMB

Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet - 80AH9111 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
80AH9111
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet 80AH9111
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-R Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9111
Product Name Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers