KEMET Electronics Corporation Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet FLLE2001AQMD

Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes
Description
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet - 80AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
80AH9108
Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet 80AH9108
POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical ; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

POWER LINE FILTER, MEDICAL, 1A, 300V; Filter Applications:Medical; Voltage Rating:300VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FLLE2-Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH9108
Product Name Power Line Filter, Medical, 1A, 300V; Filter Applications Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details