Win Source Part Number: 1055511-FLLD4008ATHT
Category: Filters>Power Line Filter Modules
Series: FLLD3
Termination Style: Terminal Block
Package: Bulk
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Three Phase (Wye)
Current: 8 A
Voltage - Rated AC (Phase to Ground/Neutral): 305 V
Voltage - Rated AC (Phase to Phase): 530 V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: KEMET
Other Names: 399-14776
Base Product Number: FLLD4
Approval Agency: ENEC, UL
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055511-FLLD4008ATHT3 |
| Product Name | Filters - Power Line Filter Modules |