Yageo USA RES 0.33 OHM 5W 1% AXIAL FKN5WSFR-73-0R33

Description
RES 0.33ohm 5W 1% AXIAL
Request a Quote
Description
RES 0.33ohm 5W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.33 OHM 5W 1% AXIAL - FKN5WSFR-73-0R33 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.33 OHM 5W 1% AXIAL
FKN5WSFR-73-0R33
RES 0.33 OHM 5W 1% AXIAL FKN5WSFR-73-0R33
RES 0.33ohm 5W 1% AXIAL

RES 0.33ohm 5W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN5WSFR-73-0R33
Product Name RES 0.33 OHM 5W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details