Yageo USA RES FUSIBLE WW 15 OHM 1/2W 1% FKN50SFR-52-15R

Description
RES FUSIBLE WW 15ohm 1/2W 1%
Request a Quote
Description
RES FUSIBLE WW 15ohm 1/2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 15 OHM 1/2W 1% - FKN50SFR-52-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 15 OHM 1/2W 1%
FKN50SFR-52-15R
RES FUSIBLE WW 15 OHM 1/2W 1% FKN50SFR-52-15R
RES FUSIBLE WW 15ohm 1/2W 1%

RES FUSIBLE WW 15ohm 1/2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN50SFR-52-15R
Product Name RES FUSIBLE WW 15 OHM 1/2W 1%
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details