Yageo USA RES 0.27 OHM 1/2W 1% AXIAL FKN50SFR-52-0R27

Description
RES 0.27ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 0.27ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 1/2W 1% AXIAL - FKN50SFR-52-0R27 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 1/2W 1% AXIAL
FKN50SFR-52-0R27
RES 0.27 OHM 1/2W 1% AXIAL FKN50SFR-52-0R27
RES 0.27ohm 1/2W 1% AXIAL

RES 0.27ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN50SFR-52-0R27
Product Name RES 0.27 OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details