General Features
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
100 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | FKN3WSJT-73-100R | YAG1230CT-ND |
Product Name | Fusible Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 100 ohms | 100 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 3 watts | 3 watts |