Yageo USA RES FUSIBLE WW 1.0 OHM 3W 5% AX FKN3WSJR-73-1R

Description
RES FUSIBLE WW 1.0ohm 3W 5% AX
Request a Quote Datasheet
Description
RES FUSIBLE WW 1.0ohm 3W 5% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 1.0 OHM 3W 5% AX - FKN3WSJR-73-1R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 1.0 OHM 3W 5% AX
FKN3WSJR-73-1R
RES FUSIBLE WW 1.0 OHM 3W 5% AX FKN3WSJR-73-1R
RES FUSIBLE WW 1.0ohm 3W 5% AX

RES FUSIBLE WW 1.0ohm 3W 5% AX

Supplier's Site
Through Hole Resistors - FKN3WSJR-73-1R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKN3WSJR-73-1R-ND
Through Hole Resistors FKN3WSJR-73-1R-ND
1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

1 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FKN3WSJR-73-1R FKN3WSJR-73-1R-ND
Product Name RES FUSIBLE WW 1.0 OHM 3W 5% AX Through Hole Resistors
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details