RES 4.7 OHM 5% 2W AXIAL
4.7 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
Yageo FKN2WSJT-52-4R7 Wirewound Resistor
Yageo FKN2WSJT-52-4R7 Wirewound Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-FKN2WSJT-52-4R7CT-ND | 1996209P | 1996208 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound; Wirewound | Wirewound; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial |
| Resistance Range | 4.7 ohms | 4.7 ohms |