Yageo USA RES FUSIBLE WW 9.1 OHM 2W 5% AX FKN2WSJR-73-9R1

Description
RES FUSIBLE WW 9.1ohm 2W 5% AX
Request a Quote Datasheet
Description
RES FUSIBLE WW 9.1ohm 2W 5% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES FUSIBLE WW 9.1 OHM 2W 5% AX - FKN2WSJR-73-9R1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSIBLE WW 9.1 OHM 2W 5% AX
FKN2WSJR-73-9R1
RES FUSIBLE WW 9.1 OHM 2W 5% AX FKN2WSJR-73-9R1
RES FUSIBLE WW 9.1ohm 2W 5% AX

RES FUSIBLE WW 9.1ohm 2W 5% AX

Supplier's Site
Through Hole Resistors - FKN2WSJR-73-9R1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FKN2WSJR-73-9R1-ND
Through Hole Resistors FKN2WSJR-73-9R1-ND
9.1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

9.1 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FKN2WSJR-73-9R1 FKN2WSJR-73-9R1-ND
Product Name RES FUSIBLE WW 9.1 OHM 2W 5% AX Through Hole Resistors
Resistance Range 9.1 ohms 9.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details