1.3 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Fusible, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | FKN2WSFR-73-1R3-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 1.3 ohms |