Yageo USA RES 1.2 OHM 1/2W 1% AXIAL FKN-50FR-52-1R2

Description
RES 1.2ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 1.2ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1/2W 1% AXIAL - FKN-50FR-52-1R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/2W 1% AXIAL
FKN-50FR-52-1R2
RES 1.2 OHM 1/2W 1% AXIAL FKN-50FR-52-1R2
RES 1.2ohm 1/2W 1% AXIAL

RES 1.2ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FKN-50FR-52-1R2
Product Name RES 1.2 OHM 1/2W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details