470mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm @ 1kHz
CAP 470MF -20% +80% 5.5V T/H
CAP, 0.47F, 5.5V, SUPER CAP, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:FG Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C;RoHS Compliant: Yes
CAP 470MF -20% +80% 5.5V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17198-ND | FGR0H474ZF | 01AC8689 | FGR0H474ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.47F, 5.5V, Super Cap, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | 470000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |