KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FGH0V474ZF

Description
470mF (EDLC) Supercapacitor 3.5V Radial, Can 25Ohm @ 1kHz
Request a Quote Datasheet
Description
470mF (EDLC) Supercapacitor 3.5V Radial, Can 25Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-10800-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-10800-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-10800-ND
470mF (EDLC) Supercapacitor 3.5V Radial, Can 25Ohm @ 1kHz

470mF (EDLC) Supercapacitor 3.5V Radial, Can 25Ohm @ 1kHz

Buy Now Datasheet
Supercapacitors - 7897974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
7897974
Supercapacitors 7897974
KEMET FGH0V474ZF Supercapacitor

KEMET FGH0V474ZF Supercapacitor

Supplier's Site
Supercapacitors - 7897974P - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
7897974P
Supercapacitors 7897974P
KEMET FGH0V474ZF Supercapacitor

KEMET FGH0V474ZF Supercapacitor

Supplier's Site
Supercapacitors - 1731836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1731836
Supercapacitors 1731836
KEMET FGH0V474ZF Supercapacitor

KEMET FGH0V474ZF Supercapacitor

Supplier's Site
Supercapacitor, 0.47F, 3.5V, Radial; Capacitance Kemet - 78AC5670 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 3.5V, Radial; Capacitance Kemet
78AC5670
Supercapacitor, 0.47F, 3.5V, Radial; Capacitance Kemet 78AC5670
SUPERCAPACITOR, 0.47F, 3.5V, RADIAL; Capacitance:0.47F; Voltage(DC):3.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 3.5V, RADIAL; Capacitance:0.47F; Voltage(DC):3.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5.08mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FGH0V474ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FGH0V474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FGH0V474ZF
CAP 470MF -20% +80% 3.5V T/H

CAP 470MF -20% +80% 3.5V T/H

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FGH0V474ZF - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FGH0V474ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FGH0V474ZF
CAP 470MF -20% +80% 3.5V T/H

CAP 470MF -20% +80% 3.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-10800-ND 7897974 7897974P 78AC5670 FGH0V474ZF FGH0V474ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Supercapacitors Supercapacitor, 0.47F, 3.5V, Radial; Capacitance Kemet Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF 470000 microF 470000 microF 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers