CURRENT SENSOR FLUX GATE/OL 50MA
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 399-FG-R02-4GA-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Mounting / Configuration | Module |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 221 F (-40 to 105 C) |
| Current | 0.0500 amps |