KEMET Electronics Corporation RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials FF1(50)-240X50M

Description
Win Source Part Number: 1316183-FF1(50)-240X 50M Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Series: Automotive, AEC-Q200, FF1 Type: Absorbing Sheet Package: Bulk Length: 164.042' (50.00m) Material: Polymer, Magnetic Powder Shape: Roll Width: 9.449" (240.00mm) Thickness - Overall: 0.002" (0.05mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 104°F (40°C) or Below REACH Status: REACH Unaffected HTSUS: 3921.90.4090 Mfr: KEMET
Request a Quote Datasheet
Description
Win Source Part Number: 1316183-FF1(50)-240X 50M Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Series: Automotive, AEC-Q200, FF1 Type: Absorbing Sheet Package: Bulk Length: 164.042' (50.00m) Material: Polymer, Magnetic Powder Shape: Roll Width: 9.449" (240.00mm) Thickness - Overall: 0.002" (0.05mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 104°F (40°C) or Below REACH Status: REACH Unaffected HTSUS: 3921.90.4090 Mfr: KEMET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials - 1316183-FF1(50)-240X50M - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials
1316183-FF1(50)-240X50M
RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials 1316183-FF1(50)-240X50M
Win Source Part Number: 1316183-FF1(50)-240X 50M Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials Series: Automotive, AEC-Q200, FF1 Type: Absorbing Sheet Package: Bulk Length: 164.042' (50.00m) Material: Polymer, Magnetic Powder Shape: Roll Width: 9.449" (240.00mm) Thickness - Overall: 0.002" (0.05mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 104°F (40°C) or Below REACH Status: REACH Unaffected HTSUS: 3921.90.4090 Mfr: KEMET

Win Source Part Number: 1316183-FF1(50)-240X50M
Category: RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Series: Automotive, AEC-Q200, FF1
Type: Absorbing Sheet
Package: Bulk
Length: 164.042' (50.00m)
Material: Polymer, Magnetic Powder
Shape: Roll
Width: 9.449" (240.00mm)
Thickness - Overall: 0.002" (0.05mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Storage/Refrigeration Temperature: 104°F (40°C) or Below
REACH Status: REACH Unaffected
HTSUS: 3921.90.4090
Mfr: KEMET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1316183-FF1(50)-240X50M
Product Name RF/IF and RFID - RFI and EMI - Shielding and Absorbing Materials
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details