KEMET Electronics Corporation 220000uF 3.5V Capacitor FC0V224ZFTBR24

Description
220000uF 3.5V Electric Double Layer Capacitor Product overview: FC0V224ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000uF, 3.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000uF, 3.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FC0V224ZFTBR24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220000uF 3.5V Electric Double Layer Capacitor Product overview: FC0V224ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000uF, 3.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000uF, 3.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FC0V224ZFTBR24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220000uF 3.5V Capacitor
61-FC0V224ZFTBR24
220000uF 3.5V Capacitor 61-FC0V224ZFTBR24
220000uF 3.5V Electric Double Layer Capacitor Product overview: FC0V224ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000uF, 3.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000uF, 3.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FC0V224ZFTBR24 can be used for catalog matching and distributor lookup.

220000uF 3.5V Electric Double Layer Capacitor Product overview: FC0V224ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220000uF, 3.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220000uF, 3.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FC0V224ZFTBR24 can be used for catalog matching and distributor lookup.

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-16032-6-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-16032-6-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-16032-6-ND
220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-16032-1-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-16032-1-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-16032-1-ND
220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-16032-2-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-16032-2-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-16032-2-ND
220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

220mF (EDLC) Supercapacitor 3.5V Radial, Can - SMD 25Ohm @ 1kHz

Buy Now Datasheet
Supercapacitors - 1881946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1881946
Supercapacitors 1881946
KEMET FC0V224ZFTBR24 Supercapacitor

KEMET FC0V224ZFTBR24 Supercapacitor

Supplier's Site
Supercapacitors - 1882084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1882084
Supercapacitors 1882084
KEMET FC0V224ZFTBR24 Supercapacitor

KEMET FC0V224ZFTBR24 Supercapacitor

Supplier's Site
Supercapacitors - 1882084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Supercapacitors
1882084P
Supercapacitors 1882084P
KEMET FC0V224ZFTBR24 Supercapacitor

KEMET FC0V224ZFTBR24 Supercapacitor

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FC0V224ZFTBR24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FC0V224ZFTBR24
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FC0V224ZFTBR24
CAP 220MF -20% +80% 3.5V SMD

CAP 220MF -20% +80% 3.5V SMD

Supplier's Site
Super Capacitor, 0.22F, 3.5V, Smd; Capacitance Kemet - 78AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 0.22F, 3.5V, Smd; Capacitance Kemet
78AC5668
Super Capacitor, 0.22F, 3.5V, Smd; Capacitance Kemet 78AC5668
SUPER CAPACITOR, 0.22F, 3.5V, SMD; Capacitance:0.22F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMDRoHS Compliant: Yes

SUPER CAPACITOR, 0.22F, 3.5V, SMD; Capacitance:0.22F; Voltage(DC):3.5V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Radial Can - SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22F, 3.5V, Super Cap, Smd; Capacitance Kemet - 50AC5147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22F, 3.5V, Super Cap, Smd; Capacitance Kemet
50AC5147
Cap, 0.22F, 3.5V, Super Cap, Smd; Capacitance Kemet 50AC5147
CAP, 0.22F, 3.5V, SUPER CAP, SMD; Capacitance:0.22F; Voltage Rating:3.5V; Capacitor Terminals:-; Product Range:FC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Operating RoHS Compliant: Yes

CAP, 0.22F, 3.5V, SUPER CAP, SMD; Capacitance:0.22F; Voltage Rating:3.5V; Capacitor Terminals:-; Product Range:FC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FC0V224ZFTBR24 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FC0V224ZFTBR24
Electric Double Layer Capacitors (EDLC), Supercapacitors FC0V224ZFTBR24
CAP 220MF -20% +80% 3.5V SMD

CAP 220MF -20% +80% 3.5V SMD

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - FC0V224ZFTBR24 - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FC0V224ZFTBR24
Electric Double Layer Capacitors (EDLC), Supercapacitors FC0V224ZFTBR24
CAP 220MF -20% +80% 3.5V SMD

CAP 220MF -20% +80% 3.5V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-FC0V224ZFTBR24 399-16032-6-ND 399-16032-1-ND 1881946 1882084P FC0V224ZFTBR24 78AC5668 50AC5147 FC0V224ZFTBR24 FC0V224ZFTBR24
Product Name 220000uF 3.5V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitors Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 0.22F, 3.5V, Smd; Capacitance Kemet Cap, 0.22F, 3.5V, Super Cap, Smd; Capacitance Kemet Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Solder Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -25 to 70 C (-13 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 2.20E11 microF 220000 microF 220000 microF 220000 microF 220000 microF 220000 microF 220000 microF 220000 microF 220000 microF
WVDC 3.5 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers