220mF (EDLC) Supercapacitor 11V Radial, Can 6Ohm @ 1kHz
CAP 220MF -20% +80% 11V T/H
CAP, 0.22F, 11V, SUPER CAP, RADIAL; Capacitance:0.22F; Voltage Rating:11V; Capacitor Terminals:Radial Leaded; Product Range:FA Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:15mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
CAP 220MF -20% +80% 11V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17191-ND | FA1A224ZF | 01AC8476 | FA1A224ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 0.22F, 11V, Super Cap, Radial; Capacitance Kemet | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | 220000 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Surface Mount Technology; Radial, Can |