Electric Double Layer Capacitor, 5.5V, 470000uF Product overview: FA0H474ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 470000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, 470000uF, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-FA0H474ZF can be used for catalog matching and distributor lookup.
470mF (EDLC) Supercapacitor 5.5V Radial, Can 3.5Ohm @ 1kHz
CAP 470MF -20% +80% 5.5V T/H
CAP 470MF -20% +80% 5.5V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-FA0H474ZF | 399-17188-ND | FA0H474ZF | FA0H474ZF |
| Product Name | 5.5V 470000uF Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 4.70E11 microF | 470000 microF | 470000 microF | 470000 microF |
| WVDC | 5.5 volts | 5.5 volts |