KEMET Electronics Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors FA0H224ZF

Description
220mF (EDLC) Supercapacitor 5.5V Radial, Can 5Ohm @ 1kHz
Request a Quote Datasheet
Description
220mF (EDLC) Supercapacitor 5.5V Radial, Can 5Ohm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 399-17187-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
399-17187-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 399-17187-ND
220mF (EDLC) Supercapacitor 5.5V Radial, Can 5Ohm @ 1kHz

220mF (EDLC) Supercapacitor 5.5V Radial, Can 5Ohm @ 1kHz

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - FA0H224ZF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
FA0H224ZF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors FA0H224ZF
CAP 220MF -20% +80% 5.5V T/H

CAP 220MF -20% +80% 5.5V T/H

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - FA0H224ZF - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
FA0H224ZF
Electric Double Layer Capacitors (EDLC), Supercapacitors FA0H224ZF
CAP 220MF -20% +80% 5.5V T/H

CAP 220MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-17187-ND FA0H224ZF FA0H224ZF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers