KEMET Electronics Corporation Film Capacitors F861KH153M310A

Description
CAP FILM POLYPROP RAD X2
Request a Quote Datasheet
Description
CAP FILM POLYPROP RAD X2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-F861KH153M310A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-F861KH153M310A-ND
Film Capacitors 399-F861KH153M310A-ND
CAP FILM POLYPROP RAD X2

CAP FILM POLYPROP RAD X2

Buy Now Datasheet
Cap, 0.015Μf, 20%, Pp, Radial; Capacitance Kemet - 43AC9275 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 20%, Pp, Radial; Capacitance Kemet
43AC9275
Cap, 0.015Μf, 20%, Pp, Radial; Capacitance Kemet 43AC9275
CAP, 0.015µF, 20%, PP, RADIAL; Capacitance:15000pF; Suppression Class:X2; Product Range:F861 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.015µF, 20%, PP, RADIAL; Capacitance:15000pF; Suppression Class:X2; Product Range:F861 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-F861KH153M310A-ND 43AC9275
Product Name Film Capacitors Cap, 0.015Μf, 20%, Pp, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details